Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQ57 TMS320C50PQ57

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271028-TMS320C50PQ5 7 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 132-BQFP Bumpered Mounting: SMD Interface: Serial Port Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Family Name: TMS320C50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320C50PGE57; TMS320VC5506GHHR; TMS320VC5506ZHH; Introduction Date: November 25, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271028-TMS320C50PQ5 7 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 132-BQFP Bumpered Mounting: SMD Interface: Serial Port Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Family Name: TMS320C50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320C50PGE57; TMS320VC5506GHHR; TMS320VC5506ZHH; Introduction Date: November 25, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQ57
1271028-TMS320C50PQ57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQ57 1271028-TMS320C50PQ57
Manufacturer: Texas Instruments Win Source Part Number: 1271028-TMS320C50PQ5 7 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 132-BQFP Bumpered Mounting: SMD Interface: Serial Port Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Family Name: TMS320C50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320C50PGE57; TMS320VC5506GHHR; TMS320VC5506ZHH; Introduction Date: November 25, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271028-TMS320C50PQ57
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 132-BQFP Bumpered
Mounting: SMD
Interface: Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Family Name: TMS320C50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 132-BQFP (24.54x24.54)
Alternative Parts (Cross-Reference): TMS320C50PGE57; TMS320VC5506GHHR; TMS320VC5506ZHH;
Introduction Date: November 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C50PQ57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP132

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP132

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C50PQ57-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C50PQ57-ND
DSP (Digital Signal Processors) TMS320C50PQ57-ND
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now Datasheet
Digital Signal Processors 132-BQFP Product overview: TMS320C50PQ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C50PQ57 can be used for catalog matching and distributor lookup.

Digital Signal Processors 132-BQFP Product overview: TMS320C50PQ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C50PQ57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C50PQ57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C50PQ57
DSP (Digital Signal Processors) TMS320C50PQ57
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271028-TMS320C50PQ57 TMS320C50PQ57 TMS320C50PQ57-ND 698-TMS320C50PQ57 TMS320C50PQ57
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PQ57 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V 5V
Clock Speed 57 MHz 57 MHz 57 MHz 57 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Interface Type Serial Port Serial Port Serial Serial Port
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD14160KB-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
IC SIGNAL PROCESSOR TOF 24QFN - 391-ISL29501IRZ-T7 - Utmel Electronic Limited
Specs
Supply Voltage -3.3V; 3V; 3.3V
Package Type Other; QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details