Texas Instruments TMS320C44 Digital Signal Processors TMS320C44PDB60

Description
TMS320C44 Digital Signal Processors
Request a Quote Datasheet
Description
TMS320C44 Digital Signal Processors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C44 Digital Signal Processors
TMS320C44PDB60
TMS320C44 Digital Signal Processors TMS320C44PDB60
TMS320C44 Digital Signal Processors

TMS320C44 Digital Signal Processors

Buy Now Datasheet
32-bit 60MHz Dsp - 698-TMS320C44PDB60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz Dsp
698-TMS320C44PDB60
32-bit 60MHz Dsp 698-TMS320C44PDB60
32-BIT, 60MHz, OTHER DSP, PQFP304, PLASTIC, QFP-304 Product overview: TMS320C44PDB60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C44PDB60 can be used for catalog matching and distributor lookup.

32-BIT, 60MHz, OTHER DSP, PQFP304, PLASTIC, QFP-304 Product overview: TMS320C44PDB60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C44PDB60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C44PDB60-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C44PDB60-ND
DSP (Digital Signal Processors) TMS320C44PDB60-ND
IC DSP 304-HQFP

IC DSP 304-HQFP

Buy Now Datasheet
 - TMS320C44PDB60 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 60MHz, CMOS, PQFP304

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 60MHz, CMOS, PQFP304

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C44PDB60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C44PDB60
DSP (Digital Signal Processors) TMS320C44PDB60
IC DSP 304-HQFP

IC DSP 304-HQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C44PDB60 698-TMS320C44PDB60 TMS320C44PDB60-ND TMS320C44PDB60 TMS320C44PDB60
Product Name TMS320C44 Digital Signal Processors 32-bit 60MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Supply Voltage 5V 5V
Package Type Other; PQFP Other; 304-BFQFP Exposed Pad QFP; Other; QFP304 QFP; Other; 304-BFQFP Exposed Pad
Clock Speed 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
Dsp - 698-TMS320BC51PQ80 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 80 MHz
View Details
3 suppliers