Texas Instruments High-Performance Analog Dsp TMS320C31PQL50

Description
Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320C31PQL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320C31PQL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320C31PQL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL50 can be used for catalog matching and distributor lookup.

Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320C31PQL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL50
1271020-TMS320C31PQL50
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL50 1271020-TMS320C31PQL50
Manufacturer: Texas Instruments Win Source Part Number: 1271020-TMS320C31PQL 50 Series: TMS320C3x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 5.00V Package: 132-BQFP Bumpered Mounting: SMD Interface: Serial Port Part Status: Obsolete(EOL) Clock Rate: 50MHz Non-Volatile Memory: External On-Chip RAM: 8.25kB Voltage - Core: 5.00V Family Name: TMS320C31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 132-BQFP (24.54x24.54) Alternative Parts (Cross-Reference): TMS320C6748BZWT3; TMS320C6748EZWT3; TMS320C31PQA50; Introduction Date: April 24, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 36

Manufacturer: Texas Instruments
Win Source Part Number: 1271020-TMS320C31PQL50
Series: TMS320C3x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 5.00V
Package: 132-BQFP Bumpered
Mounting: SMD
Interface: Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 8.25kB
Voltage - Core: 5.00V
Family Name: TMS320C31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 132-BQFP (24.54x24.54)
Alternative Parts (Cross-Reference): TMS320C6748BZWT3; TMS320C6748EZWT3; TMS320C31PQA50;
Introduction Date: April 24, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 36

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C31PQL50-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C31PQL50-ND
DSP (Digital Signal Processors) TMS320C31PQL50-ND
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C31PQL50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C31PQL50
DSP (Digital Signal Processors) TMS320C31PQL50
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C31PQL50 1271020-TMS320C31PQL50 TMS320C31PQL50-ND TMS320C31PQL50
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL50 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5V 5.00V 5V
Package Type Other; BQFP Other; 132-BQFP Bumpered QFP; Other; 132-BQFP Bumpered
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 - 048056-TMS320BC51PQ80 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 132-BQFP (24.54x24.54)
Clock Speed 80 MHz
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21364BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers