Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADMC401BST ADMC401BST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910565-ADMC401BST Series: Motor Control Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 144-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910565-ADMC401BST Series: Motor Control Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 144-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADMC401BST
910565-ADMC401BST
Embedded - Embedded - DSP (Digital Signal Processors) - ADMC401BST 910565-ADMC401BST
Manufacturer: Analog Devices Inc. Win Source Part Number: 910565-ADMC401BST Series: Motor Control Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 144-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910565-ADMC401BST
Series: Motor Control
Operating Temperature Range: -40°C ~ 85°C
Package: Bag
Package: 144-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 60
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADMC401BST - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADMC401BST
Embedded - DSP (Digital Signal Processors) ADMC401BST
IC DSP 8CH 12BIT MOTCTRL 144LQFP

IC DSP 8CH 12BIT MOTCTRL 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910565-ADMC401BST ADMC401BST
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADMC401BST Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA2 - Lingto Electronic Limited
Specs
Clock Speed 1200 MHz
Interface Type I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, Serial RapidIO, SPI, UART/USART, USB 3.0
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-ENZ - 809782-CS48L10-ENZ - Win Source Electronics
Specs
Supply Voltage 1.00V
Clock Speed 80 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers