Texas Instruments High-Performance Analog 32-bit 33MHz Dsp TMS320C31PQL

Description
32-BIT, 33MHz, OTHER DSP, PQFP132, PLASTIC, QFP-132 Product overview: TMS320C31PQL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 33MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, 33MHz, OTHER DSP, PQFP132, PLASTIC, QFP-132 Product overview: TMS320C31PQL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 33MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 33MHz Dsp - 698-TMS320C31PQL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 33MHz Dsp
698-TMS320C31PQL
32-bit 33MHz Dsp 698-TMS320C31PQL
32-BIT, 33MHz, OTHER DSP, PQFP132, PLASTIC, QFP-132 Product overview: TMS320C31PQL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 33MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL can be used for catalog matching and distributor lookup.

32-BIT, 33MHz, OTHER DSP, PQFP132, PLASTIC, QFP-132 Product overview: TMS320C31PQL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 33MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL
1271019-TMS320C31PQL
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL 1271019-TMS320C31PQL
Manufacturer: Texas Instruments Win Source Part Number: 1271019-TMS320C31PQL Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TMS320C31PQL80; TMS320C6748BZWT3; TMS320C6748EZWT3; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271019-TMS320C31PQL
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TMS320C31PQL80; TMS320C6748BZWT3; TMS320C6748EZWT3;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
 - TMS320C31PQL - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33MHz, CMOS, PQFP132

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33MHz, CMOS, PQFP132

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C31PQL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C31PQL
DSP (Digital Signal Processors) TMS320C31PQL
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C31PQL
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C31PQL
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C31PQL 1271019-TMS320C31PQL TMS320C31PQL TMS320C31PQL TMS320C31PQL
Product Name 32-bit 33MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21061KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC106-E/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers