TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320C30GELSD -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TMS320C30GELSD
Description
IC DSP 181CPGA
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC DSP 181CPGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C30GELSD-ND |
TMS320C30GELSD |
TMS320C30GELSD |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
5V
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.5V; 1.8V
Features
Embedded Timers
Package Type
Other; FCBGA
View Details
4 suppliers
Data Bus
16-Bit
Package Type
PLCC; Other; PLCC68
View Details
3 suppliers
Clock Speed
150 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
Interface Type
DAI/O, EBI/EMI, I2C, Parallel, SPI
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details