Texas Instruments Standard Linear and Logic Mcu, 32Bit, C2000, 300Mhz, Bga-256; Product Range Texas Instruments TMS320C28346ZFET

Description
MCU, 32BIT, C2000, 300MHZ, BGA-256; Product Range:C2000 - DELFINO Series; Core Frequency:300MHz; Flash Memory Size:0KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:BGA; RoHS Compliant: Yes
Description
MCU, 32BIT, C2000, 300MHZ, BGA-256; Product Range:C2000 - DELFINO Series; Core Frequency:300MHz; Flash Memory Size:0KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:BGA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, C2000, 300Mhz, Bga-256; Product Range Texas Instruments - 28AH5635 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 300Mhz, Bga-256; Product Range Texas Instruments
28AH5635
Mcu, 32Bit, C2000, 300Mhz, Bga-256; Product Range Texas Instruments 28AH5635
MCU, 32BIT, C2000, 300MHZ, BGA-256; Product Range:C2000 - DELFINO Series; Core Frequency:300MHz; Flash Memory Size:0KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:BGA; RoHS Compliant: Yes

MCU, 32BIT, C2000, 300MHZ, BGA-256; Product Range:C2000 - DELFINO Series; Core Frequency:300MHz; Flash Memory Size:0KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:BGA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AH5635
Product Name Mcu, 32Bit, C2000, 300Mhz, Bga-256; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface - Controllers - CG8972AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers