The TMS320C28344 Delfino Microcontroller from Texas Instruments is designed for high-performance real-time control applications. It operates at speeds up to 300 MHz and features a 32-bit CPU with a floating-point unit, enabling efficient processing for complex calculations. The microcontroller includes up to 516KB of on-chip RAM and a variety of integrated peripherals, such as six enhanced capture modules, three quadrature encoder pulse modules, and multiple timers, which enhance its versatility in control applications. The device supports a wide range of communication interfaces, including CAN, UART, SPI, and I2C, making it suitable for various industrial applications. It also offers advanced features like a six-channel DMA controller and extensive GPIO options, allowing for flexible system integration. The TMS320C28344 is available in a 256-ball BGA package and operates within a temperature range of -40°C to 125°C, making it suitable for demanding environments. This microcontroller is particularly well-suited for applications such as industrial AC inverter drives, servo amplifiers, CNC machining, and power supplies.
Delfino Microcontroller 256-BGA -40 to 125
32-bit MCU 300MHz 260KB RAM BGA 88 I/O I2C SPI CAN SCI UART Product overview: TMS320C28344ZFEQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, 260KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 300MHz, 260KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C28344ZFEQ
Delfino, 32-Bit MCU, MROM, TMS320 CPU, 300MHz, PBGA256
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320C28344ZFEQ | 698-TMS320C28344ZFEQ | TMS320C28344ZFEQ |
| Product Name | TMS320C28344 Delfino Microcontroller | 32-bit 300MHz 260KB BGA Embedded Microcontroller MCU | |
| Clock Speed | 300 MHz | ||
| Features | DMA; PWM | ||
| Bits | 32 Bit | ||
| RAM | 260 KB | 260 KB | |
| Serial Interface | I²C; SPI; UART | I2C, SPI, CAN, SCI, EBI/EMI, UART |