Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C28343ZFEQ

Description
IC DSP FLOATING POINT 256BGA
Request a Quote Datasheet
Description
IC DSP FLOATING POINT 256BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C28343ZFEQ-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C28343ZFEQ-ND
DSP (Digital Signal Processors) TMS320C28343ZFEQ-ND
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28343ZFEQ
797280-TMS320C28343ZFEQ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28343ZFEQ 797280-TMS320C28343ZFEQ
Manufacturer: Texas Instruments Win Source Part Number: 797280-TMS320C28343Z FEQ Series: Automotive, AEC-Q100, TMS320C2834x Delfino Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI Clock Rate: 200MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 260kB Voltage - Core: 1.10V Family Name: TMS320C28343 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): MCF5281CVF80; MCF5281CVF66; PPC5668GF0AVMJJ; LPC43S57JET256; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797280-TMS320C28343ZFEQ
Series: Automotive, AEC-Q100, TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 200MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 260kB
Voltage - Core: 1.10V
Family Name: TMS320C28343
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): MCF5281CVF80; MCF5281CVF66; PPC5668GF0AVMJJ; LPC43S57JET256;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C28343ZFEQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C28343ZFEQ
DSP (Digital Signal Processors) TMS320C28343ZFEQ
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C28343ZFEQ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C28343ZFEQ
Embedded - DSP (Digital Signal Processors) TMS320C28343ZFEQ
IC DSP FLOATING POINT 256BGA

IC DSP FLOATING POINT 256BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C28343ZFEQ-ND 797280-TMS320C28343ZFEQ TMS320C28343ZFEQ TMS320C28343ZFEQ
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28343ZFEQ DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.10V 1.10V
Package Type BGA; Other; 256-BGA BGA; Other; 256-BGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MKST-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS181022-CQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS106T-I/M7TR-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details