32-Bit Digital Signal Controller with ROM 128-LQFP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | TMS320C2810PBKQ |
| Product Name | TMS320C2810 32-Bit Digital Signal Controller with ROM |
| Data Bus | 32 Bit |
| Clock Speed | 150 MHz |
| Features | PWM |
| Bits | Other; 1 16-Ch 12-Bit |
| RAM | 36 KB |