TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320C25FNAR50 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
TMS320C25FNAR50
Description
IC DSP 68-PLCC
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP 68-PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C25FNAR50 |
TMS320C25FNAR50 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
50 MHz
|
50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.60V
Package Type
BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed
160 MHz
View Details
2 suppliers
Clock Speed
40 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Data Bus
32-Bit
Package Type
Other; LQFP
Pin Count
144
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details