Digital Signal Processor 100-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1271005-TMS320C203PZ
Series: TMS320C20x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Voltage - I/O: 5.00V
Package: 100-LQFP
Mounting: SMD
Interface: SSP, UART
Clock Rate: 57MHz
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Family Name: TMS320C203
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320C6410ZTSA400; TMS320C203PZ57;
Introduction Date: August 22, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 90
Digital Signal Processor 100-LQFP Product overview: TMS320C203PZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C203PZA57 can be used for catalog matching and distributor lookup.
TMS320, Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, PDIP40
IC DSP 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C203PZA57 | 1271005-TMS320C203PZA57 | 698-TMS320C203PZA57 | TMS320C203PZA57 | TMS320C203PZA57-ND | TMS320C203PZA57 |
| Product Name | TMS320C203 Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C203PZA57 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 5.00V | 5V | 5V | |||
| Clock Speed | 57 MHz | 57 MHz | 57 MHz | 57 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Interface Type | UART; SSP, UART | SSP, UART | UART | UART; SSP, UART |