Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C10NL-25

Description
IC DSP 40-DIP
Request a Quote Datasheet
Description
IC DSP 40-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C10NL-25-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C10NL-25-ND
DSP (Digital Signal Processors) TMS320C10NL-25-ND
IC DSP 40-DIP

IC DSP 40-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C10NL-25
900454-TMS320C10NL-25
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C10NL-25 900454-TMS320C10NL-25
Manufacturer: Texas Instruments Win Source Part Number: 900454-TMS320C10NL-2 5 Series: TMS320C1x Operating Temperature Range: 0°C ~ 70°C (TA) Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900454-TMS320C10NL-25
Series: TMS320C1x
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C10NL-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C10NL-25
DSP (Digital Signal Processors) TMS320C10NL-25
IC DSP 40-DIP

IC DSP 40-DIP

Buy Now Datasheet
IC DSP 40-DIP 815-TMS320C10NL-25
IC DSP 40-DIP

IC DSP 40-DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C10NL-25-ND 900454-TMS320C10NL-25 TMS320C10NL-25 815-TMS320C10NL-25
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C10NL-25 DSP (Digital Signal Processors) IC DSP 40-DIP
Supply Voltage 5V 5V; 5V
Package Type DIP; Other; "40-DIP (0.600"", 15.24mm)" DIP; Other; 40-PDIP DIP; Other; 40-DIP (0.600\", 15.24mm) DIP; Other; 40-DIP (0.600, 15.24mm)
Clock Speed 25 MHz 25 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DVITDM8148CCYE1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 750 MHz
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADAU1702JSTZ - Lingto Electronic Limited
Specs
Clock Speed 25 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers