Texas Instruments TMS320BC52 Digital Signal Processors TMS320BC52PZA57

Description
Digital Signal Processors 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Digital Signal Processors 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320BC52 Digital Signal Processors
TMS320BC52PZA57
TMS320BC52 Digital Signal Processors TMS320BC52PZA57
Digital Signal Processors 100-LQFP -40 to 85

Digital Signal Processors 100-LQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZA57
1270996-TMS320BC52PZA57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZA57 1270996-TMS320BC52PZA57
Manufacturer: Texas Instruments Win Source Part Number: 1270996-TMS320BC52PZ A57 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TA) Voltage - I/O: 5.00V Package: 100-LQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320BC52PJA57G4; TMS320BC52PJA57; TMS320BC52PZ57; Introduction Date: August 22, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270996-TMS320BC52PZA57
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Voltage - I/O: 5.00V
Package: 100-LQFP
Mounting: SMD
Interface: BSP, SSP
Part Status: Obsolete(EOL)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 2kB
Voltage - Core: 5.00V
Family Name: TMS320BC52
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320BC52PJA57G4; TMS320BC52PJA57; TMS320BC52PZ57;
Introduction Date: August 22, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors 100-LQFP -40 to 85 Product overview: TMS320BC52PZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PZA57 can be used for catalog matching and distributor lookup.

Digital Signal Processors 100-LQFP -40 to 85 Product overview: TMS320BC52PZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PZA57 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC52PZA57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC52PZA57
DSP (Digital Signal Processors) TMS320BC52PZA57
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320BC52PZA57 1270996-TMS320BC52PZA57 698-TMS320BC52PZA57 TMS320BC52PZA57
Product Name TMS320BC52 Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PZA57 Dsp DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
BGA Dsp - 698-D35004AZGW160 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers