Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP9A00MDCKTEP

Description
Win Source Part Number: 1352665-TMP9A00MDCKT EP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Shutdown Mode Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMP9A00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Test Condition: -55°C ~ 130°C (-55°C ~ 150°C) Voltage - Supply: 1.8V ~ 5.5V Output Type: Ratiometric, Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1352665-TMP9A00MDCKT EP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Shutdown Mode Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMP9A00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Test Condition: -55°C ~ 130°C (-55°C ~ 150°C) Voltage - Supply: 1.8V ~ 5.5V Output Type: Ratiometric, Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP9A00MDCKTEP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP9A00MDCKTEP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP9A00MDCKTEP
Win Source Part Number: 1352665-TMP9A00MDCKT EP Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Shutdown Mode Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMP9A00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Test Condition: -55°C ~ 130°C (-55°C ~ 150°C) Voltage - Supply: 1.8V ~ 5.5V Output Type: Ratiometric, Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)

Win Source Part Number: 1352665-TMP9A00MDCKTEP
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Shutdown Mode
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: TMP9A00
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Test Condition: -55°C ~ 130°C (-55°C ~ 150°C)
Voltage - Supply: 1.8V ~ 5.5V
Output Type: Ratiometric, Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number TMP9A00MDCKTEP
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data