Advantech Thermocouple Input Module; Current Rating Advantech ADAM-5018-A1E

Description
THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:ADAM-5000 Series; No. of Channels:7Channels RoHS Compliant: NA
Datasheet
Description
THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:ADAM-5000 Series; No. of Channels:7Channels RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Input Module; Current Rating Advantech - 59M8616 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Input Module; Current Rating Advantech
59M8616
Thermocouple Input Module; Current Rating Advantech 59M8616
THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:ADAM-5000 Series; No. of Channels:7Channels RoHS Compliant: NA

THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:ADAM-5000 Series; No. of Channels:7Channels RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 59M8616
Product Name Thermocouple Input Module; Current Rating Advantech
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Nozzle Thermocouples - Style TNW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Bearing Sensor Assembly -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Features Available as an Assembly
View Details
16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details