Texas Instruments TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout TMP75CID

Description
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125
Request a Quote Datasheet
Description
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout - TMP75CID - Texas Instruments
Dallas, TX, United States
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout
TMP75CID
TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout TMP75CID
1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125

1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-SOIC -55 to 125

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1127162-TMP75CID - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1127162-TMP75CID
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1127162-TMP75CID
Win Source Part Number: 1127162-TMP75CID Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: SMBus Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-37792-5,TMP75CID -CRL,2156-TMP75CID,T EXTISTMP75CID Base Product Number: TMP75

Win Source Part Number: 1127162-TMP75CID
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-37792-5,TMP75CID-CRL,2156-TMP75CID,TEXTISTMP75CID
Base Product Number: TMP75

Buy Now Datasheet
Analog and Digital Output - 296-37792-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37792-5-ND
Analog and Digital Output 296-37792-5-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75CID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75CID
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75CID
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75CID 1127162-TMP75CID 296-37792-5-ND TMP75CID
Product Name TMP75C 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA - 1197860-LM26CIM5X-YPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers