Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
SENSOR HALL ANALOG SOT23-3
Manufacturer: Texas Instruments
Win Source Part Number: 806270-DRV5053RAQDBZ
Packaging: Reel
Mounting Style: Surface Mount
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Axis: Single
Sensing Range: ±18mT
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 2.3mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 38V
Current - Supply (Maximum): 3.6mA
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053RAQDBZRQ1 | DRV5053RAQDBZRQ1 | 806270-DRV5053RAQDBZRQ1 | DRV5053RAQDBZRQ1 |
| Product Name | DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor | Linear, Compass (ICs) | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZRQ1 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Automobile | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.7 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |