Texas Instruments TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor TMP75BQDRQ1

Description
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor - TMP75BQDRQ1 - Texas Instruments
Dallas, TX, United States
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor
TMP75BQDRQ1
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor TMP75BQDRQ1
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125

TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDRQ1 - 804864-TMP75BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDRQ1
804864-TMP75BQDRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDRQ1 804864-TMP75BQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 804864-TMP75BQDRQ1 Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Output Type: SMBus Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 804864-TMP75BQDRQ1
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Output Type: SMBus
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now
Analog and Digital Output - 296-TMP75BQDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP75BQDRQ1TR-ND
Analog and Digital Output 296-TMP75BQDRQ1TR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-TMP75BQDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP75BQDRQ1DKR-ND
Analog and Digital Output 296-TMP75BQDRQ1DKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-TMP75BQDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP75BQDRQ1CT-ND
Analog and Digital Output 296-TMP75BQDRQ1CT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75BQDRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75BQDRQ1
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75BQDRQ1 804864-TMP75BQDRQ1 296-TMP75BQDRQ1TR-ND TMP75BQDRQ1
Product Name TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BQDRQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers