1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125
Temperature Sensors, TMP75BIDGKT
Temperature Sensors, TMP75BIDGKT
Temperature Sensors, TMP75BIDGKT
Manufacturer: Texas Instruments
Win Source Part Number: 1110082-TMP75BIDGKT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -20°C to 85°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): DS75LVU+TR; TMP75CIDGKT; TMP75BIDGKR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
TEMP SENSOR, +/- 1 DEG C, VSSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.4V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8VSSOP
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP75BIDGKT | 2683637 | 1110082-TMP75BIDGKT | 296-46224-6-ND | TMP75BIDGKT | 29AH8009 | TMP75BIDGKT |
| Product Name | TMP75B 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout | Temperature & Humidity Sensor ICs | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BIDGKT | Analog and Digital Output | Analog and Digital Output | Temp Sensor, +/1 Deg C, Vssop-8; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |