Texas Instruments TMP75 Digital Temperature Sensor with 2-Wire Interface TMP75AIDGKTG4

Description
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75 Digital Temperature Sensor with 2-Wire Interface - TMP75AIDGKTG4 - Texas Instruments
Dallas, TX, United States
TMP75 Digital Temperature Sensor with 2-Wire Interface
TMP75AIDGKTG4
TMP75 Digital Temperature Sensor with 2-Wire Interface TMP75AIDGKTG4
Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125

Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKTG4 - 1270848-TMP75AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKTG4
1270848-TMP75AIDGKTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKTG4 1270848-TMP75AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1270848-TMP75AIDGKTG 4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 127°C Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP75 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX6625PMTT; AD7417ARUZ-REEL7; MCP9800A5-M/OTG; Introduction Date: February 15, 2005 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270848-TMP75AIDGKTG4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP75
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX6625PMTT; AD7417ARUZ-REEL7; MCP9800A5-M/OTG;
Introduction Date: February 15, 2005
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TMP75AIDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP75AIDGKTG4-ND
Analog and Digital Output TMP75AIDGKTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75AIDGKTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75AIDGKTG4
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75AIDGKTG4 1270848-TMP75AIDGKTG4 TMP75AIDGKTG4-ND TMP75AIDGKTG4
Product Name TMP75 Digital Temperature Sensor with 2-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKTG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
7 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers