Texas Instruments TMP75 Digital Temperature Sensor with 2-Wire Interface TMP75AIDG4

Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75 Digital Temperature Sensor with 2-Wire Interface - TMP75AIDG4 - Texas Instruments
Dallas, TX, United States
TMP75 Digital Temperature Sensor with 2-Wire Interface
TMP75AIDG4
TMP75 Digital Temperature Sensor with 2-Wire Interface TMP75AIDG4
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDG4 - 055242-TMP75AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDG4
055242-TMP75AIDG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDG4 055242-TMP75AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 055242-TMP75AIDG4 Packaging: Tube/Rail Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Test & Measurement, Medical, Signal Processing, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 055242-TMP75AIDG4
Packaging: Tube/Rail
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Test & Measurement, Medical, Signal Processing, Sensing & Instrumentation

Buy Now Datasheet
Analog and Digital Output - TMP75AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP75AIDG4-ND
Analog and Digital Output TMP75AIDG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75AIDG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75AIDG4
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75AIDG4 055242-TMP75AIDG4 TMP75AIDG4-ND TMP75AIDG4
Product Name TMP75 Digital Temperature Sensor with 2-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-050/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45CIM3X-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers