Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3X/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60CIM3X/NOPB
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3X/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM60CIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3X/NOPBTR-ND
Analog and Digital Output LM60CIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60CIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3X/NOPBCT-ND
Analog and Digital Output LM60CIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60CIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3X/NOPBDKR-ND
Analog and Digital Output LM60CIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X/NOPB - 108145-LM60CIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X/NOPB
108145-LM60CIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X/NOPB 108145-LM60CIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108145-LM60CIM3X/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Family Name: LM60C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Alternative Parts (Cross-Reference): LM60QIM3X/NOPB; TC03VNB; TC02VNB; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108145-LM60CIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM60C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM60QIM3X/NOPB; TC03VNB; TC02VNB;
Introduction Date: July 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2264829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2264829
Temperature & Humidity Sensor ICs 2264829
Temperature Sensors, LM60CIM3X/NOPB

Temperature Sensors, LM60CIM3X/NOPB

Supplier's Site
Temperature & Humidity Sensor ICs - 2264828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2264828
Temperature & Humidity Sensor ICs 2264828
Temperature Sensors, LM60CIM3X/NOPB

Temperature Sensors, LM60CIM3X/NOPB

Supplier's Site
Temperature & Humidity Sensor ICs - 2264829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2264829P
Temperature & Humidity Sensor ICs 2264829P
Temperature Sensors, LM60CIM3X/NOPB

Temperature Sensors, LM60CIM3X/NOPB

Supplier's Site
Temperature Sensor, 4Deg C, Sot-23-3; Ic Output Type Texas Instruments - 29AH6394 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 4Deg C, Sot-23-3; Ic Output Type Texas Instruments
29AH6394
Temperature Sensor, 4Deg C, Sot-23-3; Ic Output Type Texas Instruments 29AH6394
TEMPERATURE SENSOR, 4DEG C, SOT-23-3; IC Output Type:Voltage; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 4DEG C, SOT-23-3; IC Output Type:Voltage; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM60CIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM60CIM3X/NOPB
Analog and Digital Output LM60CIM3X/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60CIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60CIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60CIM3X/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site
Sensors >> Temperature Sensors - LM60CIM3X/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM60CIM3X/NOPB
Sensors >> Temperature Sensors LM60CIM3X/NOPB
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60CIM3X/NOPB LM60CIM3X/NOPBTR-ND 108145-LM60CIM3X/NOPB 2264829 29AH6394 LM60CIM3X/NOPB LM60CIM3X/NOPB LM60CIM3X/NOPB
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3X/NOPB Temperature & Humidity Sensor ICs Temperature Sensor, 4Deg C, Sot-23-3; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1000YPA - 44375-HDC1000YPA - Win Source Electronics
Specs
Sensor Type Humidity
Applications Medical; Automobile; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers