The LM34DMX/NOPB is a precision Fahrenheit temperature sensor with a linear 10.0 mV/°F scale factor and an operating range of 0°C to 100°C, packaged in an 8-lead surface-mount SOIC package measuring 4.90 mm × 3.91 mm. It operates from 5 to 30 volts, draws less than 90 μA, and has a typical nonlinearity of ±0.5°F. The device provides a low-impedance output of 0.4 Ω for a 1 mA load and is designed for applications including power supplies, battery management, HVAC, and appliances. It features a hermetic TO-46 or plastic TO-92 alternative in other variants, but this part is specifically in the SOIC-8 surface-mount format. Accuracy is assured at ±1°F at 77°F over the full range, with low self-heating of less than 0.18°F in still air, and it complies with RoHS standards.
Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 102588-LM34DMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: 32°F to 212°F
Accuracy - Highest (Lowest): ±3°F
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
SENSOR ANALOG 32F-212F 8SOIC
SENSOR ANALOG 32F-212F 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM34DMX/NOPB | LM34DMX/NOPBCT-ND | 102588-LM34DMX/NOPB | LM34DMX/NOPB | LM34DMX/NOPB |
| Product Name | LM34 Precision Fahrenheit Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DMX/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Input Voltage | 5 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |