Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1110080-TMP709AIDBVT
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 40μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
SWITCH, TEMPERATURE, PROG, 5SOT23; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
THERMOSTAT PROG ACT LOW SOT23-5
| Texas Instruments | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP709AIDBVT | 1110080-TMP709AIDBVT | 28AH5634 | TMP709AIDBVT |
| Product Name | TMP709 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP709AIDBVT | Switch, Temperature, Prog, 5Sot23; Ic Output Type Texas Instruments | Thermostats - Solid State |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |