Texas Instruments TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C TMP708AIDBVR

Description
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP708 Resistor Programmable Temperature Switch in SOT-23 package.  Hysteresis Options of 30C or 10C - TMP708AIDBVR - Texas Instruments
Dallas, TX, United States
TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C
TMP708AIDBVR
TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C TMP708AIDBVR
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125

Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVR - 033265-TMP708AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVR
033265-TMP708AIDBVR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVR 033265-TMP708AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033265-TMP708AIDBVR Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 40μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033265-TMP708AIDBVR
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 40μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TMP708AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP708AIDBVR
Thermostats - Solid State TMP708AIDBVR
THERMOSTAT PROG ACT LOW SOT23-5

THERMOSTAT PROG ACT LOW SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP708AIDBVR 033265-TMP708AIDBVR TMP708AIDBVR
Product Name TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335MX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
LM235 Precision Temperature Sensor - LM235H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers