Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAP AMC7812SPAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1144279-AMC7812SPAP Packaging: Tube Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, Serial, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): AMC7812SPAPR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: AMC7812 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1144279-AMC7812SPAP Packaging: Tube Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, Serial, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): AMC7812SPAPR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: AMC7812 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAP - 1144279-AMC7812SPAP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAP
1144279-AMC7812SPAP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAP 1144279-AMC7812SPAP
Manufacturer: Texas Instruments Win Source Part Number: 1144279-AMC7812SPAP Packaging: Tube Type: Analog Monitor/Control Circuit Mounting Style: SMD Sampling Rate (Per Second): 500k Data Interface: I2C, Serial, SPI Number of Channels: 16 Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): AMC7812SPAPR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: AMC7812 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1144279-AMC7812SPAP
Packaging: Tube
Type: Analog Monitor/Control Circuit
Mounting Style: SMD
Sampling Rate (Per Second): 500k
Data Interface: I2C, Serial, SPI
Number of Channels: 16
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Alternative Parts (Cross-Reference): AMC7812SPAPR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: AMC7812
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1144279-AMC7812SPAP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAP
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1260ELHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details