Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6331DYAR

Description
Win Source Part Number: 978635-TMP6331DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6331DYARTR Resistance @ 25°C: 100 kOhms
Request a Quote
Description
Win Source Part Number: 978635-TMP6331DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6331DYARTR Resistance @ 25°C: 100 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 978635-TMP6331DYAR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
978635-TMP6331DYAR
Sensors, Transducers - Temperature Sensors - PTC Thermistors 978635-TMP6331DYAR
Win Source Part Number: 978635-TMP6331DYAR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP6331DYARTR Resistance @ 25°C: 100 kOhms

Win Source Part Number: 978635-TMP6331DYAR
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP6331DYARTR
Resistance @ 25°C: 100 kOhms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 978635-TMP6331DYAR
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8283411P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Moisture Sensors, Humidity - HDC1000YPA - 44375-HDC1000YPA - Win Source Electronics
Specs
Sensor Type Humidity
Applications Medical; Automobile; Consumer
Package / Mounting Surface Mount (SMD)
View Details