J16843-09D is a fast decay phosphor for electron beam detection, featuring a decay time of 2.8 ns, peak emission wavelength between 390 and 440 nm, and an effective diameter of 8.6 mm. It operates within an ambient temperature range of +5 to +45 °C and is designed for use in semiconductor inspection, scanning electron microscopy, and mass spectrometry. The recommended electron beam energy range is 6 to 20 keV.
Fast decay phosphor with high-speed response and long life. It can be applied to electron beam detection. J16843-09D has a fast decay time of 2.8 ns and relatively high light emission intensity, and is a well-balanced phosphor.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | J16843-09D |
| Product Name | Fast decay phosphors |
| Applications | Industrial |