Manufacturer: Infineon Technologies
Win Source Part Number: 040948-KP234
Termination Style: Surface Mount
Features: Amplified Output, Temperature Compensated
Output Type: Analog Voltage
Output: 1.33 V to 4.7 V
Accuracy: ±0.652 PSI (±4.5 kPa)
Family Name: KP234
Pressure Type: Absolute
Operating Pressure: 5.8 PSI to 16.68 PSI (40 kPa to 115 kPa)
Port Style: No Port
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Introduction Date: June 21, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 040948-KP234 |
| Product Name | Pressure Sensors, Transducers - KP234 |
| Compensated | Compensated |