Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131QDYARQ1

Description
Win Source Part Number: 978926-TMP6131QDYARQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QDYARQ1DK R,296-TMP6131QDYARQ1 TR,296-TMP6131QDYARQ 1CT Base Product Number: TMP6131 Resistance @ 25°C: 10 kOhms
Request a Quote
Description
Win Source Part Number: 978926-TMP6131QDYARQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QDYARQ1DK R,296-TMP6131QDYARQ1 TR,296-TMP6131QDYARQ 1CT Base Product Number: TMP6131 Resistance @ 25°C: 10 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 978926-TMP6131QDYARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
978926-TMP6131QDYARQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 978926-TMP6131QDYARQ1
Win Source Part Number: 978926-TMP6131QDYARQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QDYARQ1DK R,296-TMP6131QDYARQ1 TR,296-TMP6131QDYARQ 1CT Base Product Number: TMP6131 Resistance @ 25°C: 10 kOhms

Win Source Part Number: 978926-TMP6131QDYARQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6131QDYARQ1DKR,296-TMP6131QDYARQ1TR,296-TMP6131QDYARQ1CT
Base Product Number: TMP6131
Resistance @ 25°C: 10 kOhms

Buy Now
PTC Thermistors - TMP6131QDYARQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131QDYARQ1
PTC Thermistors TMP6131QDYARQ1
THERMISTOR

THERMISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 978926-TMP6131QDYARQ1 TMP6131QDYARQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details