TE Connectivity Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity HPP845E032R4

Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes
Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity
33AC4130
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity 33AC4130
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 33AC4130
Product Name Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Accelerometer 3038 / Bag Rohs Compliant Te Connectivity Sensors - 99W2109 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details