Texas Instruments High-Performance Analog Analog and Digital Output TMP451AQDQFTQ1

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP451AQDQFTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP451AQDQFTQ1CT-ND
Analog and Digital Output 296-TMP451AQDQFTQ1CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-TMP451AQDQFTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP451AQDQFTQ1TR-ND
Analog and Digital Output 296-TMP451AQDQFTQ1TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 986482-TMP451AQDQFTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
986482-TMP451AQDQFTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 986482-TMP451AQDQFTQ1
Win Source Part Number: 986482-TMP451AQDQFTQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: SMBus Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±4°C) Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP451AQDQFTQ1TR ,296-TMP451AQDQFTQ1C T,296-TMP451AQDQFTQ1 DKR Base Product Number: TMP451

Win Source Part Number: 986482-TMP451AQDQFTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±4°C)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP451AQDQFTQ1TR,296-TMP451AQDQFTQ1CT,296-TMP451AQDQFTQ1DKR
Base Product Number: TMP451

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP451AQDQFTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP451AQDQFTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP451AQDQFTQ1
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP451AQDQFTQ1CT-ND 986482-TMP451AQDQFTQ1 TMP451AQDQFTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Surface Mount (SMD); 8-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers