Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010926-A1121LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 13.5mT Trip, 4mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3 V to 24 V
Testing Conditions: -40°C to 150°C
Alternative Parts (Cross-Reference): AH337-PG-B; A1122LUA-T; A1122EUA-T;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Allegro Microsystems A1121LUA-T
Allegro Microsystems A1121LUA-T
Allegro Microsystems A1121LUA-T
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1010926-A1121LUA-T | 1709109 | 7244664P | A1121LUA-T | A1121LUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121LUA-T | Motion Sensor ICs | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | ||
| Package / Mounting | 3-SIP |
Sip Sip |
Through Hole | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk |