Texas Instruments TMP451 Remote and Local Temperature Sensor with N-Factor Correction TMP451AIDQFT

Description
Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125
Request a Quote Datasheet
Description
Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP451 Remote and Local Temperature Sensor with N-Factor Correction - TMP451AIDQFT - Texas Instruments
Dallas, TX, United States
TMP451 Remote and Local Temperature Sensor with N-Factor Correction
TMP451AIDQFT
TMP451 Remote and Local Temperature Sensor with N-Factor Correction TMP451AIDQFT
Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125

Remote and Local Temperature Sensor with N-Factor Correction 8-WSON -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFT - 1270823-TMP451AIDQFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFT
1270823-TMP451AIDQFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFT 1270823-TMP451AIDQFT
Manufacturer: Texas Instruments Win Source Part Number: 1270823-TMP451AIDQFT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 127°C Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: 8-WFDFN Mounting: SMD Output Type: SMBus Operating Supply Voltage: 1.7 V ~ 3.6 V Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Family Name: TMP451 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): EMC1184-A-AIA-TR; EMC1182-2-AIA-TR; EMC1182-1-AIA-TR; Introduction Date: June 29, 2013 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270823-TMP451AIDQFT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: 8-WFDFN
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 1.7 V ~ 3.6 V
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Family Name: TMP451
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): EMC1184-A-AIA-TR; EMC1182-2-AIA-TR; EMC1182-1-AIA-TR;
Introduction Date: June 29, 2013
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-39622-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39622-2-ND
Analog and Digital Output 296-39622-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-39622-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39622-6-ND
Analog and Digital Output 296-39622-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-39622-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39622-1-ND
Analog and Digital Output 296-39622-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Temperature Sensor; Msl Texas Instruments - 27AJ0239 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Msl Texas Instruments
27AJ0239
Temperature Sensor; Msl Texas Instruments 27AJ0239
TEMPERATURE SENSOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP451AIDQFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP451AIDQFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP451AIDQFT
SENSOR DIGITAL -40C-125C 8WSON

SENSOR DIGITAL -40C-125C 8WSON

Supplier's Site
Analog and Digital Output - TMP451AIDQFT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP451AIDQFT
Analog and Digital Output TMP451AIDQFT
SENSOR DIGITAL -40C-125C 8WSON

SENSOR DIGITAL -40C-125C 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP451AIDQFT 1270823-TMP451AIDQFT 296-39622-2-ND 27AJ0239 TMP451AIDQFT TMP451AIDQFT
Product Name TMP451 Remote and Local Temperature Sensor with N-Factor Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AIDQFT Analog and Digital Output Temperature Sensor; Msl Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAP - 1144279-AMC7812SPAP - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIM-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
7 suppliers