Texas Instruments TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP442ADCNR

Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 - TMP442ADCNR - Texas Instruments
Dallas, TX, United States
TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8
TMP442ADCNR
TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP442ADCNR
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-50583-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50583-2-ND
Analog and Digital Output 296-50583-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-50583-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50583-6-ND
Analog and Digital Output 296-50583-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-50583-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50583-1-ND
Analog and Digital Output 296-50583-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNR - 1110073-TMP442ADCNR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNR
1110073-TMP442ADCNR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNR 1110073-TMP442ADCNR
Manufacturer: Texas Instruments Win Source Part Number: 1110073-TMP442ADCNR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110073-TMP442ADCNR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP442ADCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP442ADCNR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP442ADCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP442ADCNR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP442ADCNR
Analog and Digital Output TMP442ADCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP442ADCNR 296-50583-2-ND 1110073-TMP442ADCNR TMP442ADCNR TMP442ADCNR
Product Name TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers