Texas Instruments TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction TMP432ADGSR

Description
?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction - TMP432ADGSR - Texas Instruments
Dallas, TX, United States
TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction
TMP432ADGSR
TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction TMP432ADGSR
?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125

?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432ADGSR - 033260-TMP432ADGSR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432ADGSR
033260-TMP432ADGSR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432ADGSR 033260-TMP432ADGSR
Manufacturer: Texas Instruments Win Source Part Number: 033260-TMP432ADGSR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033260-TMP432ADGSR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-39297-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39297-2-ND
Analog and Digital Output 296-39297-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-39297-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39297-1-ND
Analog and Digital Output 296-39297-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-39297-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39297-6-ND
Analog and Digital Output 296-39297-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - TMP432ADGSR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP432ADGSR
Analog and Digital Output TMP432ADGSR
SENSOR DIGITAL -40C-125C 10VSSOP

SENSOR DIGITAL -40C-125C 10VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP432ADGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP432ADGSR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP432ADGSR
SENSOR DIGITAL -40C-125C 10VSSOP

SENSOR DIGITAL -40C-125C 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP432ADGSR 033260-TMP432ADGSR 296-39297-2-ND TMP432ADGSR TMP432ADGSR
Product Name TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432ADGSR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
6 suppliers