Texas Instruments TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction TMP431DDGKT

Description
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction - TMP431DDGKT - Texas Instruments
Dallas, TX, United States
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction
TMP431DDGKT
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction TMP431DDGKT
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125

+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431DDGKT - 1270820-TMP431DDGKT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431DDGKT
1270820-TMP431DDGKT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431DDGKT 1270820-TMP431DDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1270820-TMP431DDGKT Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Output Type: SMBus Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Temperature Range - Operating: -55°C ~ 127°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): SA56004EDP; TMP431DDGKR; TMP431ADGKR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1270820-TMP431DDGKT
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Output Type: SMBus
Test Condition: 0°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 127°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): SA56004EDP; TMP431DDGKR; TMP431ADGKR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Analog and Digital Output - 296-28311-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28311-2-ND
Analog and Digital Output 296-28311-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-28311-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28311-1-ND
Analog and Digital Output 296-28311-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - TMP431DDGKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP431DDGKT
Analog and Digital Output TMP431DDGKT
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP431DDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP431DDGKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP431DDGKT
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP431DDGKT 1270820-TMP431DDGKT 296-28311-2-ND TMP431DDGKT TMP431DDGKT
Product Name TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431DDGKT Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts
View Details
6 suppliers