+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270819-TMP431CDGKR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 0°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: TMP431
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): SA56004EDP; SA56004BDP,118; SA56004FDP;
Introduction Date: December 01, 2010
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP431CDGKR | 1270819-TMP431CDGKR | 296-48718-1-ND | TMP431CDGKR | TMP431CDGKR |
| Product Name | TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431CDGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |