Texas Instruments LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor LM60QIM3/NOPB

Description
Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote
Description
Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM60-Q1 is an automotive-grade integrated-circuit temperature sensor designed for remote temperature sensing in applications such as automotive systems. It operates from a 2.7V to 10V supply, provides a linear output of 6.25mV/°C with a 424mV offset at 0°C, and is packaged in a 3-pin SOT-23 measuring 2.37mm × 2.92mm. It is AEC-Q100 qualified for ambient operating temperatures from −40°C to +125°C, with a maximum temperature accuracy of ±4°C over the full range. Quiescent current is 70μA maximum for the new chip design. Nonlinearity is ±0.8°C maximum, and output impedance is 120Ω typical / 800Ω maximum.

Datasheet Summary
Powered by GS/AI

The LM60-Q1 is an automotive-grade integrated-circuit temperature sensor designed for remote temperature sensing in applications such as automotive systems. It operates from a 2.7V to 10V supply, provides a linear output of 6.25mV/°C with a 424mV offset at 0°C, and is packaged in a 3-pin SOT-23 measuring 2.37mm × 2.92mm. It is AEC-Q100 qualified for ambient operating temperatures from −40°C to +125°C, with a maximum temperature accuracy of ±4°C over the full range. Quiescent current is 70μA maximum for the new chip design. Nonlinearity is ±0.8°C maximum, and output impedance is 120Ω typical / 800Ω maximum.

Suppliers

Company
Product
Description
Supplier Links
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60QIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60QIM3/NOPB
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor LM60QIM3/NOPB
Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-LM60QIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM60QIM3/NOPBCT-ND
Analog and Digital Output 296-LM60QIM3/NOPBCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM60QIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM60QIM3/NOPBTR-ND
Analog and Digital Output 296-LM60QIM3/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1135918-LM60QIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1135918-LM60QIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1135918-LM60QIM3/NOPB
Win Source Part Number: 1135918-LM60QIM3/NOP B Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 125°C) Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Voltage - Supply: 2.7V ~ 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LM60QIM3-NOPB; LM60QIM3NOPB; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM60QIM3/NOPB-ND,296 -LM60QIM3/NOPBTR,296 -38143-2-ND,296-LM60 QIM3/NOPBDKR,296-381 43-1-ND,296-38143-1, 296-38143-6-ND,296-3 8143-2,2156-LM60QIM3 /NOPB,-296-38143-1-N D,296-38143-6,TEXTIS LM60QIM3/NOPB,296-LM 60QIM3/NOPBCT Base Product Number: LM60

Win Source Part Number: 1135918-LM60QIM3/NOPB
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 125°C)
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Voltage - Supply: 2.7V ~ 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM60QIM3-NOPB; LM60QIM3NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM60QIM3/NOPB-ND,296-LM60QIM3/NOPBTR,296-38143-2-ND,296-LM60QIM3/NOPBDKR,296-38143-1-ND,296-38143-1,296-38143-6-ND,296-38143-2,2156-LM60QIM3/NOPB,-296-38143-1-ND,296-38143-6,TEXTISLM60QIM3/NOPB,296-LM60QIM3/NOPBCT
Base Product Number: LM60

Buy Now Datasheet
Analog and Digital Output - LM60QIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM60QIM3/NOPB
Analog and Digital Output LM60QIM3/NOPB
SENSOR ANALOG -40C-125C SOT23

SENSOR ANALOG -40C-125C SOT23

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60QIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60QIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60QIM3/NOPB
SENSOR ANALOG -40C-125C SOT23

SENSOR ANALOG -40C-125C SOT23

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60QIM3/NOPB 296-LM60QIM3/NOPBCT-ND 1135918-LM60QIM3/NOPB LM60QIM3/NOPB LM60QIM3/NOPB
Product Name LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-110/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers