Texas Instruments TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction TMP431ADGKR

Description
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction - TMP431ADGKR - Texas Instruments
Dallas, TX, United States
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction
TMP431ADGKR
TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction TMP431ADGKR
+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125

+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKR - 033259-TMP431ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKR
033259-TMP431ADGKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKR 033259-TMP431ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 033259-TMP431ADGKR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Alternative Parts (Cross-Reference): SA56004EDP; TMP431DDGKR; TMP431ADGKR; TMP431DDGKT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033259-TMP431ADGKR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): SA56004EDP; TMP431DDGKR; TMP431ADGKR; TMP431DDGKT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-35981-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35981-2-ND
Analog and Digital Output 296-35981-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-35981-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35981-6-ND
Analog and Digital Output 296-35981-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-35981-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35981-1-ND
Analog and Digital Output 296-35981-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP431ADGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP431ADGKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP431ADGKR
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site
Analog and Digital Output - TMP431ADGKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP431ADGKR
Analog and Digital Output TMP431ADGKR
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP431ADGKR 033259-TMP431ADGKR 296-35981-2-ND TMP431ADGKR TMP431ADGKR
Product Name TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431ADGKR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5-ZHJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers