Texas Instruments TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423AIDCNT

Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 - TMP423AIDCNT - Texas Instruments
Dallas, TX, United States
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8
TMP423AIDCNT
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423AIDCNT
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNT - 033257-TMP423AIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNT
033257-TMP423AIDCNT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNT 033257-TMP423AIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 033257-TMP423AIDCNT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033257-TMP423AIDCNT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-23323-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-23323-2-ND
Analog and Digital Output 296-23323-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-23323-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-23323-1-ND
Analog and Digital Output 296-23323-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP423AIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP423AIDCNT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP423AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP423AIDCNT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP423AIDCNT
Analog and Digital Output TMP423AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments - 27AJ0234 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments
27AJ0234
Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments 27AJ0234
DIGITAL TEMP SENSOR, +/-1DEGC, SOT-23-8; IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

DIGITAL TEMP SENSOR, +/-1DEGC, SOT-23-8; IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP423AIDCNT 033257-TMP423AIDCNT 296-23323-2-ND TMP423AIDCNT TMP423AIDCNT 27AJ0234
Product Name TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMME/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details