Texas Instruments TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423AIDCNRG4

Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 - TMP423AIDCNRG4 - Texas Instruments
Dallas, TX, United States
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8
TMP423AIDCNRG4
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423AIDCNRG4
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP423AIDCNRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP423AIDCNRG4-ND
Analog and Digital Output TMP423AIDCNRG4-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNRG4 - 055238-TMP423AIDCNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNRG4
055238-TMP423AIDCNRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNRG4 055238-TMP423AIDCNRG4
Manufacturer: Texas Instruments Win Source Part Number: 055238-TMP423AIDCNRG 4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055238-TMP423AIDCNRG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP423AIDCNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP423AIDCNRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP423AIDCNRG4
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP423AIDCNRG4 TMP423AIDCNRG4-ND 055238-TMP423AIDCNRG4 TMP423AIDCNRG4
Product Name TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNRG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
LM335 Precision Temperature Sensor - LM335Z/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers