Texas Instruments LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62BIM3/NOPB

Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet
Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor
LM62BIM3/NOPB
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62BIM3/NOPB
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

Buy Now Datasheet
Analog and Digital Output - LM62BIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM62BIM3/NOPBTR-ND
Analog and Digital Output LM62BIM3/NOPBTR-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM62BIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM62BIM3/NOPBCT-ND
Analog and Digital Output LM62BIM3/NOPBCT-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM62BIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM62BIM3/NOPBDKR-ND
Analog and Digital Output LM62BIM3/NOPBDKR-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3/NOPB - 923291-LM62BIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3/NOPB
923291-LM62BIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3/NOPB 923291-LM62BIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923291-LM62BIM3/NOPB Operating Temperature Range: 0°C ~ 90°C Features: Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: LM62 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM62BIM3NOPB, LM62BIM3DKR-ND, LM62BIM3/NOPBTR, LM62BIM3CT-NDR, -LM62BIM3/NOPBCT, *LM62BIM3/NOPB, LM62BIM3TR-NDR, LM62BIM3/NOPBDKR, -LM62BIM3/NOPBCT-ND, LM62BIM3DKR, LM62BIM3/NOPBCT

Manufacturer: Texas Instruments
Win Source Part Number: 923291-LM62BIM3/NOPB
Operating Temperature Range: 0°C ~ 90°C
Features: Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM62
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM62BIM3NOPB, LM62BIM3DKR-ND, LM62BIM3/NOPBTR, LM62BIM3CT-NDR, -LM62BIM3/NOPBCT, *LM62BIM3/NOPB, LM62BIM3TR-NDR, LM62BIM3/NOPBDKR, -LM62BIM3/NOPBCT-ND, LM62BIM3DKR, LM62BIM3/NOPBCT

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62BIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM62BIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM62BIM3/NOPB
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM62BIM3/NOPB LM62BIM3/NOPBTR-ND 923291-LM62BIM3/NOPB LM62BIM3/NOPB
Product Name LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62BIM3/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-PHA - 1197841-LM26CIM5-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details