Enhanced Product ?1?C Remote and Local Temperature Sensor 8-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055237-TMP422AMDCNTE
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8
SENSOR DIGITAL -40C-125C SOT23-8
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP422AMDCNTEP | 055237-TMP422AMDCNTEP | 296-TMP422AMDCNTEPTR-ND | TMP422AMDCNTEP |
| Product Name | TMP422-EP Enhanced Product ?1?C Remote and Local Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AMDCNTEP | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |