Texas Instruments TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNT

Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr - TMP422AIDCNT - Texas Instruments
Dallas, TX, United States
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr
TMP422AIDCNT
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNT
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNT - 140363-TMP422AIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNT
140363-TMP422AIDCNT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNT 140363-TMP422AIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 140363-TMP422AIDCNT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140363-TMP422AIDCNT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-22675-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-22675-6-ND
Analog and Digital Output 296-22675-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-22675-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-22675-1-ND
Analog and Digital Output 296-22675-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-22675-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-22675-2-ND
Analog and Digital Output 296-22675-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Ic Temp Sensor, 1C Remote & Local; Ic Output Type Texas Instruments - 29AH1541 - Newark, An Avnet Company
Chicago, IL, United States
Ic Temp Sensor, 1C Remote & Local; Ic Output Type Texas Instruments
29AH1541
Ic Temp Sensor, 1C Remote & Local; Ic Output Type Texas Instruments 29AH1541
IC TEMP SENSOR, 1C REMOTE & LOCAL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC TEMP SENSOR, 1C REMOTE & LOCAL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP422AIDCNT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP422AIDCNT
Analog and Digital Output TMP422AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP422AIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP422AIDCNT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP422AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP422AIDCNT 140363-TMP422AIDCNT 296-22675-6-ND 29AH1541 TMP422AIDCNT TMP422AIDCNT
Product Name TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNT Analog and Digital Output Ic Temp Sensor, 1C Remote & Local; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM135 Precision Temperature Sensor - LM135H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMKX-0/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-NPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers