Texas Instruments TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNR

Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr - TMP422AIDCNR - Texas Instruments
Dallas, TX, United States
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr
TMP422AIDCNR
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNR
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNR - 033256-TMP422AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNR
033256-TMP422AIDCNR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNR 033256-TMP422AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 033256-TMP422AIDCNR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033256-TMP422AIDCNR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 296-41839-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-41839-1-ND
Analog and Digital Output 296-41839-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-41839-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-41839-6-ND
Analog and Digital Output 296-41839-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-41839-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-41839-2-ND
Analog and Digital Output 296-41839-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP422AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP422AIDCNR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP422AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP422AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP422AIDCNR
Analog and Digital Output TMP422AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP422AIDCNR 033256-TMP422AIDCNR 296-41839-1-ND TMP422AIDCNR TMP422AIDCNR
Product Name TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts
View Details
7 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details