Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 206430-LM75AIM/NOPB
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA;
Introduction Date: July 08, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Signal Processing, Communications & Networking
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temp Sensor Digital Serial (I2C) SOIC8
Temp Sensor Digital Serial (I2C) SOIC8
Temp Sensor Digital Serial (I2C) SOIC8
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
TEMPERATURE SENSOR 9 BIT, 2C 8-SOIC; IC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM75AIM/NOPB | 206430-LM75AIM/NOPB | LM75AIM/NOPB-ND | 9217024 | 7616065P | LM75AIM/NOPB | LM75AIM/NOPB | 29AH6412 |
| Product Name | LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIM/NOPB | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor 9 Bit, 2C 8-Soic; Ic; Msl Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |