Texas Instruments TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance TMP411CQDGKRQ1

Description
Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance - TMP411CQDGKRQ1 - Texas Instruments
Dallas, TX, United States
TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance
TMP411CQDGKRQ1
TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance TMP411CQDGKRQ1
Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125

Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-51843-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51843-2-ND
Analog and Digital Output 296-51843-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1121073-TMP411CQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1121073-TMP411CQDGKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1121073-TMP411CQDGKRQ1
Win Source Part Number: 1121073-TMP411CQDGKR Q1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TMP411CQDGKRQ1- 296

Win Source Part Number: 1121073-TMP411CQDGKRQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TMP411CQDGKRQ1-296

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP411CQDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP411CQDGKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP411CQDGKRQ1
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP411CQDGKRQ1 296-51843-2-ND 1121073-TMP411CQDGKRQ1 TMP411CQDGKRQ1
Product Name TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-070/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers