Texas Instruments TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP411CDGKR

Description
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction - TMP411CDGKR - Texas Instruments
Dallas, TX, United States
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
TMP411CDGKR
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP411CDGKR
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125

+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-TMP411CDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP411CDGKRTR-ND
Analog and Digital Output 296-TMP411CDGKRTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-TMP411CDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP411CDGKRDKR-ND
Analog and Digital Output 296-TMP411CDGKRDKR-ND
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-TMP411CDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP411CDGKRCT-ND
Analog and Digital Output 296-TMP411CDGKRCT-ND
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CDGKR - 055235-TMP411CDGKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CDGKR
055235-TMP411CDGKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CDGKR 055235-TMP411CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 055235-TMP411CDGKR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055235-TMP411CDGKR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP411CDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP411CDGKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP411CDGKR
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site
Analog and Digital Output - TMP411CDGKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP411CDGKR
Analog and Digital Output TMP411CDGKR
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP411CDGKR 296-TMP411CDGKRTR-ND 055235-TMP411CDGKR TMP411CDGKR TMP411CDGKR
Product Name TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CDGKR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5-ZHJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM335A Precision Temperature Sensor - LM335AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 3 volts
View Details
3 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers